VCXO IC 130MHz, 100MHz, 80MHz, 25MHz
CLCC 7.00X5.00X1.50 MM, 2.54MM P
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N0QV01KH-0098CDI | 8N0QV01KH-0098CDI |
| Product Name | Programmable Timers and Oscillators | Clock/Timing - Programmable Timers and Oscillators |
| Oscillator Type | VCXO; VCXO | |
| Package / Form Factor | Surface Mount; 10-CLCC | Surface Mount; Surface Mount |
| Features / Standards | RoHS |