Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPL5111DDCR TPL5111DDCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937252-TPL5111DDCR Operating Temperature Range: -40°C ~ 105°C Features: Programmable Timer IC - SOT-23-THIN Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: TPL5111 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-THIN ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46226-2, 296-46226-1, 296-46226-6, TPL5111DDCR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937252-TPL5111DDCR Operating Temperature Range: -40°C ~ 105°C Features: Programmable Timer IC - SOT-23-THIN Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: TPL5111 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-THIN ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46226-2, 296-46226-1, 296-46226-6, TPL5111DDCR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPL5111DDCR - 937252-TPL5111DDCR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPL5111DDCR
937252-TPL5111DDCR
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPL5111DDCR 937252-TPL5111DDCR
Manufacturer: Texas Instruments Win Source Part Number: 937252-TPL5111DDCR Operating Temperature Range: -40°C ~ 105°C Features: Programmable Timer IC - SOT-23-THIN Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: TPL5111 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-THIN ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46226-2, 296-46226-1, 296-46226-6, TPL5111DDCR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 937252-TPL5111DDCR
Operating Temperature Range: -40°C ~ 105°C
Features: Programmable Timer IC - SOT-23-THIN
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPL5111
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-THIN
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46226-2, 296-46226-1, 296-46226-6, TPL5111DDCR-ND

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - TPL5111DDCR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
TPL5111DDCR
Clock/Timing - Programmable Timers and Oscillators TPL5111DDCR
IC OSC PROG TIMER NANO PWR 6TSOT

IC OSC PROG TIMER NANO PWR 6TSOT

Supplier's Site Datasheet
Programmable Timers and Oscillators - TPL5111DDCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
TPL5111DDCR
Programmable Timers and Oscillators TPL5111DDCR
Programmable Timer IC SOT-23-THIN

Programmable Timer IC SOT-23-THIN

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 937252-TPL5111DDCR TPL5111DDCR TPL5111DDCR
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TPL5111DDCR Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; SOT-23-THIN Surface Mount; Surface Mount Surface Mount; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - LMK61E2-I7SIAT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards RoHS
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Oscillators - 863-510ACA113M750AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers