Manufacturer: Renesas Electronics America
Win Source Part Number: 858528-8L3010ANLGI
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: 8L3010
Categories: Integrated Circuits (ICs)
Case / Package: 32-VFQFPN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FANOUT BUFFER 1-10 32VFQFPN
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 858528-8L3010ANLGI | 8L3010ANLGI |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8L3010ANLGI | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver |