IC FREQ TRANS 48VFQFPN
IC CLOCK GENERATOR
IC CLOCK GENERATOR
FREQUENCY TRANSLATOR, 1GHZ, 85DEG C ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 8A34043E-000NBG | 8A34043E-000NBG | 8A34043E-000NBG | 62AK0307 |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Frequency Translator, 1Ghz, 85Deg C Rohs Compliant Renesas |
| Device Type | Frequency Translator; Clock Generator | Clock Generator | Frequency Translator; Clock Generator | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | ||
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | ||
| Frequency | 1000 MHz | 1000 MHz | 1000 MHz |