IC CLOCK SYNCHRONIZER 48VFQFPN Product overview: 8A34004E-000NBG from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8A34004E-000NBG can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321364-8A34004E-000
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Tray
Type: Clock Synchronizer
Frequency - Max: 1GHz
Number of Circuits: 2
Standard Package: 260
Mounting: Surface Mount
Input: Clock
Output: CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.465V
Supplier Device Package: 48-VFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-8A34004E-000NBG
Base Product Number: 8A34004
RoHS Status: ROHS3 Compliant
IC SYNCH MGMT UNIT 48VFQFN
IC CLOCK SYNCHRONIZER 48VFQFPN
FREQUENCY SYNTHESISER, -40 TO 85DEG C ROHS COMPLIANT: YES
IC SYNCH MGMT UNIT 48VFQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-8A34004E-000NBG | 1321364-8A34004E-000NBG | 8A34004E-000NBG | 8A34004E-000NBG | 62AK0303 | 8A34004E-000NBG |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Frequency Synthesiser, -40 To 85Deg C Rohs Compliant Renesas | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | CMOS; ECL; PECL; LVPECL; HSTL; LVDS; SSTL; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL | 2 | ||
| Package Type | Tray | Surface Mount; 48-WFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | |||
| Frequency | 1000 MHz | 1000 MHz | 1000 MHz | 1000 MHz |