Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Specialized 89H48H12G3YAHLI8

Description
IC INTFACE SPECIALIZED 676FCBGA
Description
IC INTFACE SPECIALIZED 676FCBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The 89H48H12G3YAHLI8 is a 48-lane, 12-port PCIe Gen3 system interconnect switch designed for high-performance applications. It supports multiple simultaneous peer-to-peer traffic flows, making it suitable for servers, storage, communications, and embedded systems. The switch architecture is non-blocking and delivers up to 96 GBps (768 Gbps) of switching capacity with low latency, utilizing integrated SerDes capable of 8.0 GT/s for Gen3, 5.0 GT/s for Gen2, and 2.5 GT/s for Gen1 operations. This product is compliant with the PCI Express Base Specification 3.0 and includes features such as Advanced Error Reporting, Access Control Services, and various power management states. It supports automatic link width negotiation and lane reversal, along with multi-root capabilities, allowing for up to 12 independent switch partitions. Reliability features include ECRC support, hot-plug capability, and end-to-end data path parity protection. The device is packaged in a 27mm x 27mm 676-ball FCBGA format, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The 89H48H12G3YAHLI8 is a 48-lane, 12-port PCIe Gen3 system interconnect switch designed for high-performance applications. It supports multiple simultaneous peer-to-peer traffic flows, making it suitable for servers, storage, communications, and embedded systems. The switch architecture is non-blocking and delivers up to 96 GBps (768 Gbps) of switching capacity with low latency, utilizing integrated SerDes capable of 8.0 GT/s for Gen3, 5.0 GT/s for Gen2, and 2.5 GT/s for Gen1 operations. This product is compliant with the PCI Express Base Specification 3.0 and includes features such as Advanced Error Reporting, Access Control Services, and various power management states. It supports automatic link width negotiation and lane reversal, along with multi-root capabilities, allowing for up to 12 independent switch partitions. Reliability features include ECRC support, hot-plug capability, and end-to-end data path parity protection. The device is packaged in a 27mm x 27mm 676-ball FCBGA format, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 89H48H12G3YAHLI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89H48H12G3YAHLI8
Integrated Circuits (ICs) - Interface - Specialized 89H48H12G3YAHLI8
IC INTFACE SPECIALIZED 676FCBGA

IC INTFACE SPECIALIZED 676FCBGA

Supplier's Site
Interface - Specialized - 89H48H12G3YAHLI8 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89H48H12G3YAHLI8
Interface - Specialized 89H48H12G3YAHLI8
IC INTFACE SPECIALIZED 676FCBGA

IC INTFACE SPECIALIZED 676FCBGA

Supplier's Site Datasheet
Specialized - 89H48H12G3YAHLI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
89H48H12G3YAHLI8
Specialized 89H48H12G3YAHLI8
Switch Interfacing Interface 676-FCBGA (27x27)

Switch Interfacing Interface 676-FCBGA (27x27)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 89H48H12G3YAHLI8 89H48H12G3YAHLI8 89H48H12G3YAHLI8
Product Name Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CLWTR-T - 076701-A5366CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
7 suppliers
DALI interface - 753-647 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4067PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-TSSOP (0.173\", 4.40mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details