Renesas Electronics Corporation Integrated Circuits (ICs) Interface Specialized 89H48H12G2ZCBLGI

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Interface Specialized Package: Tray Product Status: Obsolete Applications: Switch Interfacing Interface: PCI Express Voltage - Supply: 3.3V Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Interface Specialized Package: Tray Product Status: Obsolete Applications: Switch Interfacing Interface: PCI Express Voltage - Supply: 3.3V Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Specialized
Integrated Circuits (ICs) Interface Specialized
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Interface Specialized Package: Tray Product Status: Obsolete Applications: Switch Interfacing Interface: PCI Express Voltage - Supply: 3.3V Package / Case: 676-BBGA, FCBGA Supplier Device Package: 676-FCBGA (27x27) Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Interface Specialized
Package: Tray
Product Status: Obsolete
Applications: Switch Interfacing
Interface: PCI Express
Voltage - Supply: 3.3V
Package / Case: 676-BBGA, FCBGA
Supplier Device Package: 676-FCBGA (27x27)
Mounting Type: Surface Mount

Buy Now Datasheet
Interface - Specialized - 89H48H12G2ZCBLGI - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89H48H12G2ZCBLGI
Interface - Specialized 89H48H12G2ZCBLGI
IC INTFACE SPECIALIZED 676FCBGA

IC INTFACE SPECIALIZED 676FCBGA

Supplier's Site Datasheet
Specialized - 89H48H12G2ZCBLGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
89H48H12G2ZCBLGI
Specialized 89H48H12G2ZCBLGI
Switch Interfacing Interface 676-FCBGA (27x27)

Switch Interfacing Interface 676-FCBGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 89H48H12G2ZCBLGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89H48H12G2ZCBLGI
Integrated Circuits (ICs) - Interface - Specialized 89H48H12G2ZCBLGI
IC INTFACE SPECIALIZED 676FCBGA

IC INTFACE SPECIALIZED 676FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 89H48H12G2ZCBLGI 89H48H12G2ZCBLGI 89H48H12G2ZCBLGI
Product Name Integrated Circuits (ICs) Interface Specialized Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Human Machine Interface (HMI) - 762-5303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
Filters - Active - 32F8103-CN - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers