Win Source Part Number: 1041487-89H48H12G2ZC
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tray
Applications: Switch Interfacing
Standard Package: 40
Mounting: SMD (SMT)
Interface: PCI Express
Voltage - Supply: 3.3V
Package / Case: 676-BBGA, FCBGA
Supplier Device Package: 676-FCBGA (27x27)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT89H48H12G2ZCBLG-N
Base Product Number: 89H48H
Product Status: Obsolete
IC INTFACE SPECIALIZED 676FCBGA
IC INTFACE SPECIALIZED 676FCBGA
Switch Interfacing Interface 676-FCBGA (27x27)
IC INTFACE SPECIALIZED 676FCBGA
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1041487-89H48H12G2ZCBLG | 89H48H12G2ZCBLG | 89H48H12G2ZCBLG | 89H48H12G2ZCBLG | 89H48H12G2ZCBLG |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |