Renesas Electronics Corporation Interface - Interface - Specialized - 89H32NT8BG2ZCHLG 89H32NT8BG2ZCHLG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 852700-89H32NT8BG2ZC HLG Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89H32NT8BG2ZCHLG, IDT89H32NT8BG2ZCHLG- ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 852700-89H32NT8BG2ZC HLG Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89H32NT8BG2ZCHLG, IDT89H32NT8BG2ZCHLG- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89H32NT8BG2ZCHLG - 852700-89H32NT8BG2ZCHLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89H32NT8BG2ZCHLG
852700-89H32NT8BG2ZCHLG
Interface - Interface - Specialized - 89H32NT8BG2ZCHLG 852700-89H32NT8BG2ZCHLG
Manufacturer: Renesas Electronics America Win Source Part Number: 852700-89H32NT8BG2ZC HLG Features: Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89H32NT8BG2ZCHLG, IDT89H32NT8BG2ZCHLG- ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 852700-89H32NT8BG2ZCHLG
Features: Interface
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT89H32NT8BG2ZCHLG, IDT89H32NT8BG2ZCHLG-ND

Buy Now Datasheet
Interface - Specialized - 89H32NT8BG2ZCHLG - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89H32NT8BG2ZCHLG
Interface - Specialized 89H32NT8BG2ZCHLG
IC INTFACE SPECIALIZED 484FCBGA

IC INTFACE SPECIALIZED 484FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 89H32NT8BG2ZCHLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89H32NT8BG2ZCHLG
Integrated Circuits (ICs) - Interface - Specialized 89H32NT8BG2ZCHLG
IC INTFACE SPECIALIZED 484FCBGA

IC INTFACE SPECIALIZED 484FCBGA

Supplier's Site
Specialized - 89H32NT8BG2ZCHLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
89H32NT8BG2ZCHLG
Specialized 89H32NT8BG2ZCHLG
Switch Interfacing Interface 484-FCBGA (23x23)

Switch Interfacing Interface 484-FCBGA (23x23)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 852700-89H32NT8BG2ZCHLG 89H32NT8BG2ZCHLG 89H32NT8BG2ZCHLG 89H32NT8BG2ZCHLG
Product Name Interface - Interface - Specialized - 89H32NT8BG2ZCHLG Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - 32P4918-CGF - 906570-32P4918-CGF - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
2 suppliers
Interface Transceiver IC - 702-SI3220-G-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4051D,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details