Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Specialized 89H32NT8AG2ZCHLGI

Description
Win Source Part Number: 1224221-89H32NT8AG2Z CHLGI Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tray Applications: Switch Interfacing Standard Package: 60 Mounting: SMD (SMT) Interface: PCI Express Voltage - Supply: 3.3V Package / Case: 484-BBGA, FCBGA Supplier Device Package: 484-FCBGA (23x23) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 89H32NT8AG2ZCHLGI-ND ,IDT89H32NT8AG2ZCHLG I,IDT89H32NT8AG2ZCHL GI-ND,800-3898 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1224221-89H32NT8AG2Z CHLGI Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tray Applications: Switch Interfacing Standard Package: 60 Mounting: SMD (SMT) Interface: PCI Express Voltage - Supply: 3.3V Package / Case: 484-BBGA, FCBGA Supplier Device Package: 484-FCBGA (23x23) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 89H32NT8AG2ZCHLGI-ND ,IDT89H32NT8AG2ZCHLG I,IDT89H32NT8AG2ZCHL GI-ND,800-3898 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1224221-89H32NT8AG2ZCHLGI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1224221-89H32NT8AG2ZCHLGI
Integrated Circuits (ICs) - Interface - Specialized 1224221-89H32NT8AG2ZCHLGI
Win Source Part Number: 1224221-89H32NT8AG2Z CHLGI Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tray Applications: Switch Interfacing Standard Package: 60 Mounting: SMD (SMT) Interface: PCI Express Voltage - Supply: 3.3V Package / Case: 484-BBGA, FCBGA Supplier Device Package: 484-FCBGA (23x23) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 89H32NT8AG2ZCHLGI-ND ,IDT89H32NT8AG2ZCHLG I,IDT89H32NT8AG2ZCHL GI-ND,800-3898 Product Status: Obsolete

Win Source Part Number: 1224221-89H32NT8AG2ZCHLGI
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tray
Applications: Switch Interfacing
Standard Package: 60
Mounting: SMD (SMT)
Interface: PCI Express
Voltage - Supply: 3.3V
Package / Case: 484-BBGA, FCBGA
Supplier Device Package: 484-FCBGA (23x23)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 89H32NT8AG2ZCHLGI-ND,IDT89H32NT8AG2ZCHLGI,IDT89H32NT8AG2ZCHLGI-ND,800-3898
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 89H32NT8AG2ZCHLGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89H32NT8AG2ZCHLGI
Integrated Circuits (ICs) - Interface - Specialized 89H32NT8AG2ZCHLGI
IC INTFACE SPECIALIZED 484FCBGA

IC INTFACE SPECIALIZED 484FCBGA

Supplier's Site
Specialized - 89H32NT8AG2ZCHLGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Switch Interfacing Interface 484-FCBGA (23x23)

Switch Interfacing Interface 484-FCBGA (23x23)

Buy Now Datasheet
Interface - Specialized - 89H32NT8AG2ZCHLGI - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89H32NT8AG2ZCHLGI
Interface - Specialized 89H32NT8AG2ZCHLGI
IC INTFACE SPECIALIZED 484FCBGA

IC INTFACE SPECIALIZED 484FCBGA

Supplier's Site Datasheet
IC INTFACE SPECIALIZED 484FCBGA

IC INTFACE SPECIALIZED 484FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1224221-89H32NT8AG2ZCHLGI 89H32NT8AG2ZCHLGI 89H32NT8AG2ZCHLGI 89H32NT8AG2ZCHLGI 89H32NT8AG2ZCHLGI
Product Name Integrated Circuits (ICs) - Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - 32P4918-CGF - 906570-32P4918-CGF - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
5.5V Interface Transceiver IC - 704-74AHC2G126GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2V ~ 5.5V
View Details
Controllers - 448-CY7C65223-24LTXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 1.89V, 2V ~ 3.45V, 3.15V ~ 5.25V, 4.35V ~ 5.5V
View Details
4 suppliers