Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Specialized 89H32NT8AG2ZBHLGI

Description
Win Source Part Number: 1030962-89H32NT8AG2Z BHLGI Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tray Applications: Switch Interfacing Standard Package: 60 Mounting: SMD (SMT) Interface: PCI Express Voltage - Supply: 3.3V Package / Case: 484-BBGA, FCBGA Supplier Device Package: 484-FCBGA (23x23) Alternative Parts (Cross-Reference): TLK3118GDV; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT89H32NT8AG2ZBHLGI ,IDT89H32NT8AG2ZBHLG I-ND Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1030962-89H32NT8AG2Z BHLGI Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tray Applications: Switch Interfacing Standard Package: 60 Mounting: SMD (SMT) Interface: PCI Express Voltage - Supply: 3.3V Package / Case: 484-BBGA, FCBGA Supplier Device Package: 484-FCBGA (23x23) Alternative Parts (Cross-Reference): TLK3118GDV; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT89H32NT8AG2ZBHLGI ,IDT89H32NT8AG2ZBHLG I-ND Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1030962-89H32NT8AG2ZBHLGI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1030962-89H32NT8AG2ZBHLGI
Integrated Circuits (ICs) - Interface - Specialized 1030962-89H32NT8AG2ZBHLGI
Win Source Part Number: 1030962-89H32NT8AG2Z BHLGI Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tray Applications: Switch Interfacing Standard Package: 60 Mounting: SMD (SMT) Interface: PCI Express Voltage - Supply: 3.3V Package / Case: 484-BBGA, FCBGA Supplier Device Package: 484-FCBGA (23x23) Alternative Parts (Cross-Reference): TLK3118GDV; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT89H32NT8AG2ZBHLGI ,IDT89H32NT8AG2ZBHLG I-ND Product Status: Obsolete

Win Source Part Number: 1030962-89H32NT8AG2ZBHLGI
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tray
Applications: Switch Interfacing
Standard Package: 60
Mounting: SMD (SMT)
Interface: PCI Express
Voltage - Supply: 3.3V
Package / Case: 484-BBGA, FCBGA
Supplier Device Package: 484-FCBGA (23x23)
Alternative Parts (Cross-Reference): TLK3118GDV;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT89H32NT8AG2ZBHLGI,IDT89H32NT8AG2ZBHLGI-ND
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 89H32NT8AG2ZBHLGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89H32NT8AG2ZBHLGI
Integrated Circuits (ICs) - Interface - Specialized 89H32NT8AG2ZBHLGI
IC INTFACE SPECIALIZED 484FCBGA

IC INTFACE SPECIALIZED 484FCBGA

Supplier's Site
Interface - Specialized - 89H32NT8AG2ZBHLGI - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89H32NT8AG2ZBHLGI
Interface - Specialized 89H32NT8AG2ZBHLGI
IC INTFACE SPECIALIZED 484FCBGA

IC INTFACE SPECIALIZED 484FCBGA

Supplier's Site Datasheet
Specialized - 89H32NT8AG2ZBHLGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Switch Interfacing Interface 484-FCBGA (23x23)

Switch Interfacing Interface 484-FCBGA (23x23)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1030962-89H32NT8AG2ZBHLGI 89H32NT8AG2ZBHLGI 89H32NT8AG2ZBHLGI 89H32NT8AG2ZBHLGI
Product Name Integrated Circuits (ICs) - Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT1G66GW,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details