Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Specialized 89H32NT8AG2ZBHLG

Description
Win Source Part Number: 1030265-89H32NT8AG2Z BHLG Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tray Applications: Switch Interfacing Standard Package: 60 Mounting: SMD (SMT) Interface: PCI Express Voltage - Supply: 3.3V Package / Case: 484-BBGA, FCBGA Supplier Device Package: 484-FCBGA (23x23) Alternative Parts (Cross-Reference): TLK3118GDV; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT89H32NT8AG2ZBHLG- ND,IDT89H32NT8AG2ZBH LG Base Product Number: 89H32NT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1030265-89H32NT8AG2Z BHLG Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tray Applications: Switch Interfacing Standard Package: 60 Mounting: SMD (SMT) Interface: PCI Express Voltage - Supply: 3.3V Package / Case: 484-BBGA, FCBGA Supplier Device Package: 484-FCBGA (23x23) Alternative Parts (Cross-Reference): TLK3118GDV; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT89H32NT8AG2ZBHLG- ND,IDT89H32NT8AG2ZBH LG Base Product Number: 89H32NT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1030265-89H32NT8AG2ZBHLG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1030265-89H32NT8AG2ZBHLG
Integrated Circuits (ICs) - Interface - Specialized 1030265-89H32NT8AG2ZBHLG
Win Source Part Number: 1030265-89H32NT8AG2Z BHLG Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tray Applications: Switch Interfacing Standard Package: 60 Mounting: SMD (SMT) Interface: PCI Express Voltage - Supply: 3.3V Package / Case: 484-BBGA, FCBGA Supplier Device Package: 484-FCBGA (23x23) Alternative Parts (Cross-Reference): TLK3118GDV; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT89H32NT8AG2ZBHLG- ND,IDT89H32NT8AG2ZBH LG Base Product Number: 89H32NT Product Status: Obsolete

Win Source Part Number: 1030265-89H32NT8AG2ZBHLG
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tray
Applications: Switch Interfacing
Standard Package: 60
Mounting: SMD (SMT)
Interface: PCI Express
Voltage - Supply: 3.3V
Package / Case: 484-BBGA, FCBGA
Supplier Device Package: 484-FCBGA (23x23)
Alternative Parts (Cross-Reference): TLK3118GDV;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT89H32NT8AG2ZBHLG-ND,IDT89H32NT8AG2ZBHLG
Base Product Number: 89H32NT
Product Status: Obsolete

Buy Now Datasheet
Interface - Specialized - 89H32NT8AG2ZBHLG - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89H32NT8AG2ZBHLG
Interface - Specialized 89H32NT8AG2ZBHLG
IC INTFACE SPECIALIZED 484FCBGA

IC INTFACE SPECIALIZED 484FCBGA

Supplier's Site Datasheet
Specialized - 89H32NT8AG2ZBHLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
89H32NT8AG2ZBHLG
Specialized 89H32NT8AG2ZBHLG
Switch Interfacing Interface 484-FCBGA (23x23)

Switch Interfacing Interface 484-FCBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 89H32NT8AG2ZBHLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89H32NT8AG2ZBHLG
Integrated Circuits (ICs) - Interface - Specialized 89H32NT8AG2ZBHLG
IC INTFACE SPECIALIZED 484FCBGA

IC INTFACE SPECIALIZED 484FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1030265-89H32NT8AG2ZBHLG 89H32NT8AG2ZBHLG 89H32NT8AG2ZBHLG 89H32NT8AG2ZBHLG
Product Name Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 722-SI2535-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tape & Reel (TR)
View Details
4 suppliers
Interface - Specialized - AD8174ANZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type DIP; 14-PDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details