Renesas Electronics Corporation Interface - Interface - Specialized - 89H24NT6AG2ZCHLG 89H24NT6AG2ZCHLG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858498-89H24NT6AG2ZC HLG Features: Switch Interfacing Interface 484-FCBGA (23x23) Package: Tray Package: 484-BBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 484-FCBGA (23x23) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89H24NT6AG2ZCHLG, IDT89H24NT6AG2ZCHLG- ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858498-89H24NT6AG2ZC HLG Features: Switch Interfacing Interface 484-FCBGA (23x23) Package: Tray Package: 484-BBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 484-FCBGA (23x23) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89H24NT6AG2ZCHLG, IDT89H24NT6AG2ZCHLG- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89H24NT6AG2ZCHLG - 858498-89H24NT6AG2ZCHLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89H24NT6AG2ZCHLG
858498-89H24NT6AG2ZCHLG
Interface - Interface - Specialized - 89H24NT6AG2ZCHLG 858498-89H24NT6AG2ZCHLG
Manufacturer: Renesas Electronics America Win Source Part Number: 858498-89H24NT6AG2ZC HLG Features: Switch Interfacing Interface 484-FCBGA (23x23) Package: Tray Package: 484-BBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 484-FCBGA (23x23) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89H24NT6AG2ZCHLG, IDT89H24NT6AG2ZCHLG- ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 858498-89H24NT6AG2ZCHLG
Features: Switch Interfacing Interface 484-FCBGA (23x23)
Package: Tray
Package: 484-BBGA, FCBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 484-FCBGA (23x23)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT89H24NT6AG2ZCHLG, IDT89H24NT6AG2ZCHLG-ND

Buy Now Datasheet
Specialized - 89H24NT6AG2ZCHLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
89H24NT6AG2ZCHLG
Specialized 89H24NT6AG2ZCHLG
Switch Interfacing Interface 484-FCBGA (23x23)

Switch Interfacing Interface 484-FCBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 89H24NT6AG2ZCHLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89H24NT6AG2ZCHLG
Integrated Circuits (ICs) - Interface - Specialized 89H24NT6AG2ZCHLG
IC INTFACE SPECIALIZED 484FCBGA

IC INTFACE SPECIALIZED 484FCBGA

Supplier's Site
Specialized 89H24NT6AG2ZCHLG
IC INTFACE SPECIALIZED 484FCBGA

IC INTFACE SPECIALIZED 484FCBGA

Supplier's Site Datasheet
Interface - Specialized - 89H24NT6AG2ZCHLG - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89H24NT6AG2ZCHLG
Interface - Specialized 89H24NT6AG2ZCHLG
IC INTFACE SPECIALIZED 484FCBGA

IC INTFACE SPECIALIZED 484FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 858498-89H24NT6AG2ZCHLG 89H24NT6AG2ZCHLG 89H24NT6AG2ZCHLG 89H24NT6AG2ZCHLG 89H24NT6AG2ZCHLG
Product Name Interface - Interface - Specialized - 89H24NT6AG2ZCHLG Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Line Interface ICs - 1901174P - RS Components, Ltd.
Specs
Device Type Receiver; Transceiver; Receiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - CODECs - AD1848KP - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Parallel
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details