Win Source Part Number: 1356265-89H24NT24G2Z
Category: Integrated Circuits (ICs) - Interface - Specialized
Fake Threat In the Open Market: 37 pct.
MSL Level: 4 (72 Hours)
Mfr: Renesas Electronics America Inc
Package: Tray
Product Status: Obsolete
Package / Case: 324-BBGA, FCBGA
Supplier Device Package: 324-FCBGA (19x19)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Switch Interfacing
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.3V
Interface: PCI Express
Switch Interfacing Interface 324-FCBGA (19x19)
IC INTFACE SPECIALIZED 324FCBGA
IC INTFACE SPECIALIZED 324FCBGA
IC INTFACE SPECIALIZED 324FCBGA
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1356265-89H24NT24G2ZCHLGI | 89H24NT24G2ZCHLGI | 89H24NT24G2ZCHLGI | 89H24NT24G2ZCHLGI | 89H24NT24G2ZCHLGI |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |