Renesas Electronics Corporation Interface - Interface - Specialized - 89H12NT12G2ZCHLG 89H12NT12G2ZCHLG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858493-89H12NT12G2ZC HLG Features: Switch Interfacing Interface 324-FCBGA (19x19) Package: Tray Package: 324-BBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Family Name: IDT89H12 Categories: Integrated Circuits (ICs) Case / Package: 324-FCBGA (19x19) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89H12NT12G2ZCHLG, IDT89H12NT12G2ZCHLG- ND
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858493-89H12NT12G2ZC HLG Features: Switch Interfacing Interface 324-FCBGA (19x19) Package: Tray Package: 324-BBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Family Name: IDT89H12 Categories: Integrated Circuits (ICs) Case / Package: 324-FCBGA (19x19) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89H12NT12G2ZCHLG, IDT89H12NT12G2ZCHLG- ND
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89H12NT12G2ZCHLG - 858493-89H12NT12G2ZCHLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89H12NT12G2ZCHLG
858493-89H12NT12G2ZCHLG
Interface - Interface - Specialized - 89H12NT12G2ZCHLG 858493-89H12NT12G2ZCHLG
Manufacturer: Renesas Electronics America Win Source Part Number: 858493-89H12NT12G2ZC HLG Features: Switch Interfacing Interface 324-FCBGA (19x19) Package: Tray Package: 324-BBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Family Name: IDT89H12 Categories: Integrated Circuits (ICs) Case / Package: 324-FCBGA (19x19) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89H12NT12G2ZCHLG, IDT89H12NT12G2ZCHLG- ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 858493-89H12NT12G2ZCHLG
Features: Switch Interfacing Interface 324-FCBGA (19x19)
Package: Tray
Package: 324-BBGA, FCBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT89H12
Categories: Integrated Circuits (ICs)
Case / Package: 324-FCBGA (19x19)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT89H12NT12G2ZCHLG, IDT89H12NT12G2ZCHLG-ND

Buy Now Datasheet
Interface - Specialized - 89H12NT12G2ZCHLG - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89H12NT12G2ZCHLG
Interface - Specialized 89H12NT12G2ZCHLG
IC INTFACE SPECIALIZED 324FCBGA

IC INTFACE SPECIALIZED 324FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 89H12NT12G2ZCHLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89H12NT12G2ZCHLG
Integrated Circuits (ICs) - Interface - Specialized 89H12NT12G2ZCHLG
IC INTFACE SPECIALIZED 324FCBGA

IC INTFACE SPECIALIZED 324FCBGA

Supplier's Site
Specialized 89H12NT12G2ZCHLG
IC INTFACE SPECIALIZED 324FCBGA

IC INTFACE SPECIALIZED 324FCBGA

Supplier's Site Datasheet
Specialized - 89H12NT12G2ZCHLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
89H12NT12G2ZCHLG
Specialized 89H12NT12G2ZCHLG
Switch Interfacing Interface 324-FCBGA (19x19)

Switch Interfacing Interface 324-FCBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 858493-89H12NT12G2ZCHLG 89H12NT12G2ZCHLG 89H12NT12G2ZCHLG 89H12NT12G2ZCHLG 89H12NT12G2ZCHLG
Product Name Interface - Interface - Specialized - 89H12NT12G2ZCHLG Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Power Switch ICs - 2580736 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature 150 C (302 F)
Package Type TO-252
View Details
Interface module - 289-671 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS33PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers