Renesas Electronics Corporation Interface - Specialized 89H10T4BG2ZBBCI

Description
IC INTFACE SPECIALIZED 324CABGA
Description
IC INTFACE SPECIALIZED 324CABGA
Datasheet
Datasheet Summary
Powered by GS/AI

The 89H10T4BG2ZBBCI is a 10-lane, 4-port Gen2 PCI Express switch designed for high-performance applications such as servers, storage, and networking. It features ten 5 Gbps lanes, providing a total aggregated bandwidth of 12 GBps (96 Gbps) in full-duplex mode. The device supports one x4 upstream port and three x2 downstream ports, utilizing a low latency cut-through switch architecture. This switch is compliant with PCI Express Base Specification Revision 2.0 and includes advanced features such as Advanced Error Reporting (AER), End-to-End CRC (ECRC), and Access Control Services (ACS). It also supports automatic link width negotiation, lane reversal, and polarity inversion, enhancing its flexibility in various configurations. The 89H10T4BG2ZBBCI incorporates an on-die temperature sensor with programmable thresholds, ensuring reliable operation within specified temperature ranges. It is packaged in a 19mm x 19mm 324-ball BGA format, making it suitable for compact designs. The device also includes power management capabilities, supporting PCI Express Power Management Interface specifications and Active State Power Management (ASPM). Overall, this product is ideal for engineers seeking a robust and efficient PCI Express switching solution for high-throughput applications.

Datasheet Summary
Powered by GS/AI

The 89H10T4BG2ZBBCI is a 10-lane, 4-port Gen2 PCI Express switch designed for high-performance applications such as servers, storage, and networking. It features ten 5 Gbps lanes, providing a total aggregated bandwidth of 12 GBps (96 Gbps) in full-duplex mode. The device supports one x4 upstream port and three x2 downstream ports, utilizing a low latency cut-through switch architecture. This switch is compliant with PCI Express Base Specification Revision 2.0 and includes advanced features such as Advanced Error Reporting (AER), End-to-End CRC (ECRC), and Access Control Services (ACS). It also supports automatic link width negotiation, lane reversal, and polarity inversion, enhancing its flexibility in various configurations. The 89H10T4BG2ZBBCI incorporates an on-die temperature sensor with programmable thresholds, ensuring reliable operation within specified temperature ranges. It is packaged in a 19mm x 19mm 324-ball BGA format, making it suitable for compact designs. The device also includes power management capabilities, supporting PCI Express Power Management Interface specifications and Active State Power Management (ASPM). Overall, this product is ideal for engineers seeking a robust and efficient PCI Express switching solution for high-throughput applications.

Suppliers

Company
Product
Description
Supplier Links
Interface - Specialized - 89H10T4BG2ZBBCI - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89H10T4BG2ZBBCI
Interface - Specialized 89H10T4BG2ZBBCI
IC INTFACE SPECIALIZED 324CABGA

IC INTFACE SPECIALIZED 324CABGA

Supplier's Site Datasheet
Specialized - 89H10T4BG2ZBBCI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
89H10T4BG2ZBBCI
Specialized 89H10T4BG2ZBBCI
Switch Interfacing Interface 324-CABGA (19x19)

Switch Interfacing Interface 324-CABGA (19x19)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 89H10T4BG2ZBBCI 89H10T4BG2ZBBCI
Product Name Interface - Specialized Specialized
Technology PCI; PCI Express; PCI Express PCI; PCI Express; PCI Express
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3211-KT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Interface module - 704-5013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface Transceiver IC - 753-ADM6996LX-AA-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type Tray
View Details
2 suppliers