Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 889474AKLF 889474AKLF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858476-889474AKLF Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ICS889474 Categories: Integrated Circuits (ICs) Case / Package: 24-VFQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS889474AKLF, ICS889474AKLF-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858476-889474AKLF Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ICS889474 Categories: Integrated Circuits (ICs) Case / Package: 24-VFQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS889474AKLF, ICS889474AKLF-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 889474AKLF - 858476-889474AKLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 889474AKLF
858476-889474AKLF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 889474AKLF 858476-889474AKLF
Manufacturer: Renesas Electronics America Win Source Part Number: 858476-889474AKLF Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ICS889474 Categories: Integrated Circuits (ICs) Case / Package: 24-VFQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS889474AKLF, ICS889474AKLF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 858476-889474AKLF
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS889474
Categories: Integrated Circuits (ICs)
Case / Package: 24-VFQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS889474AKLF, ICS889474AKLF-ND

Buy Now Datasheet
Clock Buffers, Drivers - 889474AKLF-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
889474AKLF-ND
Clock Buffers, Drivers 889474AKLF-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:2 2GHz 24-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:2 2GHz 24-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 889474AKLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
889474AKLF
Clock/Timing - Clock Buffers, Drivers 889474AKLF
IC CLK BUFFER 2:2 2GHZ 24VFQFN

IC CLK BUFFER 2:2 2GHZ 24VFQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 858476-889474AKLF 889474AKLF-ND 889474AKLF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 889474AKLF Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Package Type Surface Mount; 24-VFQFN (4x4) Surface Mount; 24-VFQFN Exposed Pad Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bus Interface LVDS
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock and Timing IC - 728-SI51214-A1FAGMR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel
View Details
3 suppliers
CDC341 1-to-8 clock driver with tight AC specification - CDC341DWR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
5 suppliers
Real Time Clock, 24Hr I2C, Son-10; Date Format Micro Crystal - 19P2786 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details