IC CLOCK GENERATOR 32-LQFP
Clock Generator IC 250MHz 1 32-LQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 87946AYI-01LFT | 87946AYI-01LFT |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 32-LQFP |
| Frequency | 250 MHz | 250 MHz |
| Bus Interface | CMOS; TTL; LVCMOS, LVTTL |