IC CLK GEN 1:1 DIFF ZD 20SOIC
Clock Generator, Zero Delay Buffer IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)
IC CLK GEN 1:1 DIFF ZD 20SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 874S02BMILF-NEC | 874S02BMILF-NEC | 874S02BMILF-NEC |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator, Zero Delay Buffer; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | LVDS; LVDS | LVDS; LVDS | |
| Package Type | SOIC | Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |