Clock Generator IC 700MHz 1 20-SOIC (0.295", 7.50mm Width)
IC CLOCK GENERATOR 20SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 8745BM-21LF | 8745BM-21LF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator; Clock Generator |
| Bus Interface | LVDS; LVDS | LVDS; LVDS |
| Package Type | Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) | SOIC |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |