Clock Fanout Buffer (Distribution), Divider IC 1:8 500MHz 32-VFQFN Exposed Pad
CLK DIVIDER/FANOUT BUF, 500MHZ, VFQFN32; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:500MHz; No. of Outputs:8Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:VFQFN; No. of Pins:32Pins; RoHS Compliant: Yes
IC CLK BUFFER/DIVIDER 32VFQFN
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 874208BKILF-ND | 47AC2761 | 874208BKILF |
| Product Name | Clock Buffers, Drivers | Clk Divider/fanout Buf, 500Mhz, Vfqfn32; Clock Ic Type Renesas | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Divider; Clock Driver | Clock Divider, Fanout Buffer; Real Time Clock; Clock Generator | Clock Driver |
| Bus Interface | LVDS | ||
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | VFQFN | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 2.62 volts | 2.38 to 2.62 volts |