Renesas Electronics Corporation Clock/Timing - Application Specific 874005AGLFT

Description
IC PCI EXPRSS/JITT ATTEN 24TSSOP
Description
IC PCI EXPRSS/JITT ATTEN 24TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The 874005AGLFT is a high-performance Differential-to-LVDS Jitter Attenuator specifically designed for PCI Express systems. It features three selectable PLL bandwidth modes (200kHz, 400kHz, and 800kHz) that allow engineers to optimize jitter attenuation and tracking skew according to their design requirements. The device supports a wide output frequency range of 98MHz to 160MHz and an input frequency range of 98MHz to 128MHz, making it versatile for various applications. Utilizing IDT,Äôs 3rd Generation FemtoClock® PLL technology, the 874005AGLFT achieves low phase noise, which is critical for maintaining signal integrity in high-speed data transmission. The device is packaged in a compact 24 Lead TSSOP, suitable for space-constrained environments such as PCI Express add-in cards. It operates with a 3.3V supply and has a maximum cycle-to-cycle jitter of 30ps. The operating temperature range is from 0°C to 70°C, and the product is available in a lead-free, RoHS-compliant package.

Datasheet Summary
Powered by GS/AI

The 874005AGLFT is a high-performance Differential-to-LVDS Jitter Attenuator specifically designed for PCI Express systems. It features three selectable PLL bandwidth modes (200kHz, 400kHz, and 800kHz) that allow engineers to optimize jitter attenuation and tracking skew according to their design requirements. The device supports a wide output frequency range of 98MHz to 160MHz and an input frequency range of 98MHz to 128MHz, making it versatile for various applications. Utilizing IDT,Äôs 3rd Generation FemtoClock® PLL technology, the 874005AGLFT achieves low phase noise, which is critical for maintaining signal integrity in high-speed data transmission. The device is packaged in a compact 24 Lead TSSOP, suitable for space-constrained environments such as PCI Express add-in cards. It operates with a 3.3V supply and has a maximum cycle-to-cycle jitter of 30ps. The operating temperature range is from 0°C to 70°C, and the product is available in a lead-free, RoHS-compliant package.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - 874005AGLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
874005AGLFT
Clock/Timing - Application Specific 874005AGLFT
IC PCI EXPRSS/JITT ATTEN 24TSSOP

IC PCI EXPRSS/JITT ATTEN 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number 874005AGLFT
Product Name Clock/Timing - Application Specific
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details