Clock Generator IC 700MHz 1 20-SOIC (0.295", 7.50mm Width)
IC CLK GEN ZD DIFF-LVPECL 20SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 8735AM-21LF | 8735AM-21LF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | |
| Package Type | Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts |