Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 87354AMILFT

Description
Win Source Part Number: 1145930-87354AMILFT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Generator Package: Tape & Reel (TR) Frequency - Max: 1GHz Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL PLL: No Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.465V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS87354AMILFT,ICS87 354AMILFT-ND Base Product Number: 87354A Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1145930-87354AMILFT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Generator Package: Tape & Reel (TR) Frequency - Max: 1GHz Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL PLL: No Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.465V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS87354AMILFT,ICS87 354AMILFT-ND Base Product Number: 87354A Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1145930-87354AMILFT
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1145930-87354AMILFT
Win Source Part Number: 1145930-87354AMILFT Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Generator Package: Tape & Reel (TR) Frequency - Max: 1GHz Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL PLL: No Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.465V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS87354AMILFT,ICS87 354AMILFT-ND Base Product Number: 87354A Product Status: Obsolete

Win Source Part Number: 1145930-87354AMILFT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Generator
Package: Tape & Reel (TR)
Frequency - Max: 1GHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVPECL
PLL: No
Divider/Multiplier: Yes/No
Voltage - Supply: 3V ~ 3.465V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS87354AMILFT,ICS87354AMILFT-ND
Base Product Number: 87354A
Product Status: Obsolete

Buy Now Datasheet
3.3V 1GHz SOIC Clock and Timing IC - 728-87354AMILFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 1GHz SOIC Clock and Timing IC
728-87354AMILFT
3.3V 1GHz SOIC Clock and Timing IC 728-87354AMILFT
IC CLK GEN 3.3V LVPECL 8-SOIC / Clock Generator IC 1GHz 1 8-SOIC (0.154", 3.90mm Width) Product overview: 87354AMILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1GHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 1GHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-87354AMILFT can be used for catalog matching and distributor lookup.

IC CLK GEN 3.3V LVPECL 8-SOIC / Clock Generator IC 1GHz 1 8-SOIC (0.154", 3.90mm Width) Product overview: 87354AMILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1GHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 1GHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-87354AMILFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87354AMILFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
87354AMILFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 87354AMILFT
IC CLK GEN 3.3V LVPECL 8-SOIC

IC CLK GEN 3.3V LVPECL 8-SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 87354AMILFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
87354AMILFT
Clock Generators, PLLs, Frequency Synthesizers 87354AMILFT
Clock Generator IC 1GHz 1 8-SOIC (0.154", 3.90mm Width)

Clock Generator IC 1GHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 1145930-87354AMILFT 728-87354AMILFT 87354AMILFT 87354AMILFT
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 3.3V 1GHz SOIC Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 8-SOIC (0.154", 3.90mm Width) Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3 to 3.46 volts 3 to 3.46 volts 3 to 3.46 volts
Unlock Full Specs
to access all available technical data