IC CLK GEN 3.3V LVPECL 20-SOIC
IC CLOCK GENERATOR 20SOIC
Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 87339AMI-11LFT | 87339AMI-11LFT | 87339AMI-11LFT |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator; Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | SOIC | Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) |
| Frequency | 1000 MHz | 1000 MHz | 1000 MHz |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; LVPECL |