The ICS8714004DKILF is a Zero-Delay Buffer and Frequency Multiplier designed for high-performance clock generation in applications such as PCI Express and Ethernet. It features four differential HCSL output pairs that can be independently configured for either 100MHz or 125MHz, with an output frequency range of 98MHz to 165MHz. The device supports a variety of input clock levels including LVPECL, LVDS, M-LVDS, LVHSTL, and HCSL, making it versatile for different system requirements. This clock generator utilizes low phase noise FemtoClock technology, ensuring compliance with PCI Express Generation 1, 2, and 3, as well as Gigabit Ethernet and Fibre Channel standards. The device operates within a temperature range of -40°C to 85°C and is packaged in a compact 40-VFQFN format, measuring 6mm x 6mm. It also includes features such as external feedback for zero delay clock regeneration and low RMS phase jitter, making it suitable for high-speed data applications.
CLOCK GENERATOR, PCIe
IC 165MHz 1 40-VFQFN Exposed Pad
IC CLK GEN PLL 165MHZ 40VFQFN
IC CLK GEN PLL 165MHZ 40VFQFN
Clock Generator, Zero Delay Buffer IC 165MHz 1 40-VFQFN Exposed Pad
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 8714004DKILF | 8714004DKILF-ND | 8714004DKILF | 8714004DKILF | 8714004DKILF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator |
| Features / Standards | RoHS | Lead-Free | RoHS | ||
| Bus Interface | HCSL | HCSL | HCSL | ||
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 40-VFQFN Exposed Pad |