Texas Instruments CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver CDCVF25081D

Description
1:8 3.3-V Phase Lock Loop Clock Driver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
1:8 3.3-V Phase Lock Loop Clock Driver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver - CDCVF25081D - Texas Instruments
Dallas, TX, United States
CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver
CDCVF25081D
CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver CDCVF25081D
1:8 3.3-V Phase Lock Loop Clock Driver 16-SOIC -40 to 85

1:8 3.3-V Phase Lock Loop Clock Driver 16-SOIC -40 to 85

Buy Now Datasheet
 - CDCVF25081D - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 25081 Series, 8 True Output(s), 0 Inverted Output(s), PDSO16

PLL Based Clock Driver, 25081 Series, 8 True Output(s), 0 Inverted Output(s), PDSO16

Supplier's Site Datasheet
Singapore, Singapore
200MHz SOIC Clock and Timing IC
728-CDCVF25081D
200MHz SOIC Clock and Timing IC 728-CDCVF25081D
Clock Buffer 8-Out LVTTL 200MHz SOIC Product overview: CDCVF25081D from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF25081D can be used for catalog matching and distributor lookup.

Clock Buffer 8-Out LVTTL 200MHz SOIC Product overview: CDCVF25081D from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF25081D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081D - 1160709-CDCVF25081D - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081D
1160709-CDCVF25081D
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081D 1160709-CDCVF25081D
Manufacturer: Texas Instruments Win Source Part Number: 1160709-CDCVF25081D Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160709-CDCVF25081D
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - 296-12270-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-12270-5-ND
Clock Generators, PLLs, Frequency Synthesizers 296-12270-5-ND
"PLL Clock Driver IC 200MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"PLL Clock Driver IC 200MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081D - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF25081D
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF25081D
IC 1:8 3.3V PLL CLK-DRVR 16-SOIC

IC 1:8 3.3V PLL CLK-DRVR 16-SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCVF25081D
Clock Generators, PLLs, Frequency Synthesizers CDCVF25081D
PLL Clock Driver IC 200MHz 1 16-SOIC (0.154", 3.90mm Width)

PLL Clock Driver IC 200MHz 1 16-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF25081D
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF25081D
IC PLL CLOCK DRIVER 16SOIC

IC PLL CLOCK DRIVER 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCVF25081D CDCVF25081D 728-CDCVF25081D 1160709-CDCVF25081D 296-12270-5-ND CDCVF25081D CDCVF25081D CDCVF25081D
Product Name CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver 200MHz SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF25081D Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Real Time Clock; Clock Driver Clock Generator Clock Driver; Clock Generator Clock Generator Clock Driver PLL Clock Driver; Clock Generator
Package Type SOIC,TSSOP SOIC Rail/Tube Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Frequency 60 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC341 1-to-8 clock driver with tight AC specification - CDC341DW - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
4 suppliers
CDCE949 Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs - CDCE949PWR - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
8 suppliers
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWRG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers