IC CLOCK GENERATOR 28QSOP
IC CLK GENERATOR LVCMOS 28QSOP
Clock Generator IC 160MHz 1 28-SSOP (0.154", 3.90mm Width)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 870919BRI-01LFT | 870919BRI-01LFT | 870919BRI-01LFT |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | CMOS; TTL; LVCMOS, LVTTL | CMOS; TTL; LVCMOS, LVTTL | |
| Package Type | SSOP | Surface Mount; Surface Mount | Surface Mount; SSOP; 28-SSOP (0.154\", 3.90mm Width) |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |