Clock Generator, Fanout Distribution, Multiplexer IC 250MHz 1 48-LQFP
IC CLOCK GENERATOR 48TQFP
Clock Generator, Fanout Distribution, Multiplexer IC 250MHz 1 48-LQFP
IC CLOCK GENERATOR 48-LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-3250-ND | 8701CYILF | 8701CYILF | 8701CYILF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator, Fanout Distribution, Multiplexer; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | |
| Package Type | Surface Mount; 48-LQFP | Surface Mount; 48-LQFP | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |