Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 854S712AKILF

Description
Win Source Part Number: 1015610-854S712AKILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tray Frequency - Max: 3 GHz Number of Circuits: 1 Standard Package: 624 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVDS Voltage - Supply: 3.135V ~ 3.465V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VFQFPN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-3196-5 Base Product Number: 854S712
Request a Quote Datasheet
Description
Win Source Part Number: 1015610-854S712AKILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tray Frequency - Max: 3 GHz Number of Circuits: 1 Standard Package: 624 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVDS Voltage - Supply: 3.135V ~ 3.465V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VFQFPN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-3196-5 Base Product Number: 854S712
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1015610-854S712AKILF
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1015610-854S712AKILF
Win Source Part Number: 1015610-854S712AKILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tray Frequency - Max: 3 GHz Number of Circuits: 1 Standard Package: 624 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVDS Voltage - Supply: 3.135V ~ 3.465V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VFQFPN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-3196-5 Base Product Number: 854S712

Win Source Part Number: 1015610-854S712AKILF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tray
Frequency - Max: 3 GHz
Number of Circuits: 1
Standard Package: 624
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: LVDS
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VFQFPN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-3196-5
Base Product Number: 854S712

Buy Now Datasheet
Clock Buffers, Drivers - 854S712AKILF - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
854S712AKILF
Clock Buffers, Drivers 854S712AKILF
IC FANOUT BUFFER 1:2 16VFQFPN

IC FANOUT BUFFER 1:2 16VFQFPN

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 854S712AKILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
854S712AKILF
Clock/Timing - Clock Buffers, Drivers 854S712AKILF
IC FANOUT BUFFER 1:2 16VFQFPN

IC FANOUT BUFFER 1:2 16VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1015610-854S712AKILF 854S712AKILF 854S712AKILF
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVDS; LVDS LVDS
Package Type Surface Mount; 16-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY28400ZXI-2T - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DW - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
5 suppliers
Clock and Timing IC - 690-RV-8063-C7-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 0.9000 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY2304SI-1-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers