"Clock Multiplexer IC 4:1 2.5GHz 16-TSSOP (0.173"", 4.40mm Width)"
NETWORK TIMING
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-4145-ND | 854S054AGILF | 854S054AGILF |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Multiplexer; Clock Driver |
| Bus Interface | LVDS | LVDS | |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |