Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1319590-854S01AKILFT
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Reel - TR
Type: Multiplexer
Frequency - Max: 2.5 GHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: Surface Mount
Input: CML, LVDS, LVPECL
Output: LVDS
Voltage - Supply: 3.135V ~ 3.465V
Supplier Device Package: 16-VFQFPN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 73
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-854S01AKILFTTR
Base Product Number: 854S01
RoHS Status: ROHS3 Compliant
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1319590-854S01AKILFT | 854S01AKILFT | 854S01AKILFT |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Multiplexer; Clock Driver |
| Bus Interface | LVDS; LVDS | LVDS | |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |