Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 8545BGILF

Description
Win Source Part Number: 1190626-8545BGILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Multiplexer Package: Tube Frequency - Max: 650 MHz Number of Circuits: 1 Standard Package: 74 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVDS Voltage - Supply: 3.135V ~ 3.465V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS8545BGILF-ND,800- 2234,ICS8545BGILF Base Product Number: 8545B Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1190626-8545BGILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Multiplexer Package: Tube Frequency - Max: 650 MHz Number of Circuits: 1 Standard Package: 74 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVDS Voltage - Supply: 3.135V ~ 3.465V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS8545BGILF-ND,800- 2234,ICS8545BGILF Base Product Number: 8545B Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1190626-8545BGILF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1190626-8545BGILF
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1190626-8545BGILF
Win Source Part Number: 1190626-8545BGILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Multiplexer Package: Tube Frequency - Max: 650 MHz Number of Circuits: 1 Standard Package: 74 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVDS Voltage - Supply: 3.135V ~ 3.465V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS8545BGILF-ND,800- 2234,ICS8545BGILF Base Product Number: 8545B Product Status: Obsolete

Win Source Part Number: 1190626-8545BGILF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tube
Frequency - Max: 650 MHz
Number of Circuits: 1
Standard Package: 74
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVDS
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS8545BGILF-ND,800-2234,ICS8545BGILF
Base Product Number: 8545B
Product Status: Obsolete

Buy Now Datasheet
Clock Buffers, Drivers - 800-2234-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-2234-ND
Clock Buffers, Drivers 800-2234-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650MHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650MHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 8545BGILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8545BGILF
Clock/Timing - Clock Buffers, Drivers 8545BGILF
IC CLK BUFFER 2:4 650MHZ 20TSSOP

IC CLK BUFFER 2:4 650MHZ 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1190626-8545BGILF 800-2234-ND 8545BGILF
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface LVDS; LVDS LVDS
Package Type Surface Mount; 20-TSSOP (0.173", 4.40mm Width) Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22800FXC-019A - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers
Real Time Clocks - 2195-RV-8803-C7-32.768KHZ-3PPM-TA-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.5 to 5.5 volts
View Details
7 suppliers
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351QDB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details