Renesas Electronics Corporation Clock Buffers, Drivers 8543BGLF

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 800MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 800MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-1186-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-1186-5-ND
Clock Buffers, Drivers 800-1186-5-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 800MHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 800MHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8543BGLF - 858428-8543BGLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8543BGLF
858428-8543BGLF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8543BGLF 858428-8543BGLF
Manufacturer: Renesas Electronics America Win Source Part Number: 858428-8543BGLF Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS8543 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1186, 800-1186-5, 800-1186-ND, ICS8543BGLF

Manufacturer: Renesas Electronics America
Win Source Part Number: 858428-8543BGLF
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS8543
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1186, 800-1186-5, 800-1186-ND, ICS8543BGLF

Buy Now Datasheet
Clock Buffers, Drivers - 8543BGLF - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
8543BGLF
Clock Buffers, Drivers 8543BGLF
IC CLK BUFFER 2:4 800MHZ 20TSSOP

IC CLK BUFFER 2:4 800MHZ 20TSSOP

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 8543BGLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8543BGLF
Clock/Timing - Clock Buffers, Drivers 8543BGLF
IC CLK BUFFER 2:4 800MHZ 20TSSOP

IC CLK BUFFER 2:4 800MHZ 20TSSOP

Supplier's Site Datasheet
Fanout Buffer, 800Mhz, 0 To 70Deg C Rohs Compliant Renesas - 50AH2891 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, 800Mhz, 0 To 70Deg C Rohs Compliant Renesas
50AH2891
Fanout Buffer, 800Mhz, 0 To 70Deg C Rohs Compliant Renesas 50AH2891
FANOUT BUFFER, 800MHZ, 0 TO 70DEG C ROHS COMPLIANT: YES

FANOUT BUFFER, 800MHZ, 0 TO 70DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-1186-5-ND 858428-8543BGLF 8543BGLF 8543BGLF 50AH2891
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8543BGLF Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Fanout Buffer, 800Mhz, 0 To 70Deg C Rohs Compliant Renesas
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Generator
Bus Interface LVDS LVDS
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 20-TSSOP Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI51211-A17AFM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2305SC-1-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers