Renesas Electronics Corporation Clock Buffers, Drivers 85411AMLF

Description
"Clock Fanout Buffer (Distribution) IC 1:2 650MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:2 650MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-1184-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-1184-5-ND
Clock Buffers, Drivers 800-1184-5-ND
"Clock Fanout Buffer (Distribution) IC 1:2 650MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 650MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 85411AMLF - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
85411AMLF
Clock Buffers, Drivers 85411AMLF
IC CLK BUFFER 1:2 650MHZ 8SOIC

IC CLK BUFFER 1:2 650MHZ 8SOIC

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 85411AMLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
85411AMLF
Clock/Timing - Clock Buffers, Drivers 85411AMLF
IC CLK BUFFER 1:2 650MHZ 8SOIC

IC CLK BUFFER 1:2 650MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-1184-5-ND 85411AMLF 85411AMLF
Product Name Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVDS LVDS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; SOIC; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.97 to 3.63 volts 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI4123-D-GTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers
CDC582 3.3V PLL Clock Driver with LVPECL Output & LVTTL Outputs with 1/2x, 1x and 2x Frequency Options - CDC582PAH - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
6 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22800FXC-017A - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers