Manufacturer: Renesas Electronics America
Win Source Part Number: 874248-854104AGLFT
Operating Temperature Range: 0°C ~ 70°C
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS854104
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS854104AGLFT, ICS854104AGLFT-ND
"Clock Fanout Buffer (Distribution) IC 1:4 700MHz 16-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 1:4 700MHZ 16TSSOP
IC CLK BUFFER 1:4 700MHZ 16TSSOP
FANOUT BUFFER, 700MHZ, 0 TO 70DEG C ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 874248-854104AGLFT | 854104AGLFT-ND | 854104AGLFT | 854104AGLFT | 50AH2889 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 854104AGLFT | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Fanout Buffer, 700Mhz, 0 To 70Deg C Rohs Compliant Renesas |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Generator |
| Package Type | Surface Mount; 16-TSSOP | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | ||
| Bus Interface | LVDS | LVDS |