Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 854104AGILFT 854104AGILFT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908552-854104AGILFT Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS854104 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS854104AGILFT, ICS854104AGILFT-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908552-854104AGILFT Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS854104 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS854104AGILFT, ICS854104AGILFT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 854104AGILFT
908552-854104AGILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 854104AGILFT 908552-854104AGILFT
Manufacturer: Renesas Electronics America Win Source Part Number: 908552-854104AGILFT Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS854104 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS854104AGILFT, ICS854104AGILFT-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 908552-854104AGILFT
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS854104
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS854104AGILFT, ICS854104AGILFT-ND

Buy Now Datasheet
Clock Buffers, Drivers - 854104AGILFT - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
854104AGILFT
Clock Buffers, Drivers 854104AGILFT
IC CLK BUFFER 1:4 700MHZ 16TSSOP

IC CLK BUFFER 1:4 700MHZ 16TSSOP

Supplier's Site
Clock/Timing - Clock Buffers, Drivers - 854104AGILFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
854104AGILFT
Clock/Timing - Clock Buffers, Drivers 854104AGILFT
IC CLK BUFFER 1:4 700MHZ 16TSSOP

IC CLK BUFFER 1:4 700MHZ 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 908552-854104AGILFT 854104AGILFT 854104AGILFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 854104AGILFT Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Package Type Surface Mount; 16-TSSOP Surface Mount; Surface Mount Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

100MHZ Clock and Timing IC - 763-CY28400OCT - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL
Package Type Tape & Reel (TR)
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
Clock and Timing IC - 728-CDCE813QPWRDN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Features / Standards RoHS
View Details
2 suppliers
Clock and Timing IC - 690-RV-8803-C7-32.768KHZ-3PPM-TA-QA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.5 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Clocks and timing solutions - CYPRESS™ Clock generators - CY22150FZXI - CY22150FZXI - Infineon Technologies AG
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type PG-TSSOP-16
View Details
9 suppliers