Renesas Electronics Corporation Clock Buffers, Drivers 85408BGILF

Description
"Clock Fanout Buffer (Distribution) IC 1:8 700MHz 24-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:8 700MHz 24-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-2071-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-2071-ND
Clock Buffers, Drivers 800-2071-ND
"Clock Fanout Buffer (Distribution) IC 1:8 700MHz 24-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:8 700MHz 24-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85408BGILF - 844258-85408BGILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85408BGILF
844258-85408BGILF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85408BGILF 844258-85408BGILF
Manufacturer: Renesas Electronics America Win Source Part Number: 844258-85408BGILF Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS85408 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 62 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2071, ICS85408BGILF, ICS85408BGILF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 844258-85408BGILF
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS85408
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 62
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2071, ICS85408BGILF, ICS85408BGILF-ND

Buy Now Datasheet
Clock Buffers, Drivers - 85408BGILF - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
85408BGILF
Clock Buffers, Drivers 85408BGILF
IC CLK BUFFER 1:8 700MHZ 24TSSOP

IC CLK BUFFER 1:8 700MHZ 24TSSOP

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 85408BGILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
85408BGILF
Clock/Timing - Clock Buffers, Drivers 85408BGILF
IC CLK BUFFER 1:8 700MHZ 24TSSOP

IC CLK BUFFER 1:8 700MHZ 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-2071-ND 844258-85408BGILF 85408BGILF 85408BGILF
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85408BGILF Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVDS LVDS
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 24-TSSOP Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-0BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details
CD74HC7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HC7046AE - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 2 to 6 volts
View Details
8 suppliers
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-B-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers