Renesas Electronics Corporation Clock Buffers, Drivers 853S9252BKILF

Description
Clock Fanout Buffer (Distribution) IC 1:2 3GHz 16-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:2 3GHz 16-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-3996-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-3996-ND
Clock Buffers, Drivers 800-3996-ND
Clock Fanout Buffer (Distribution) IC 1:2 3GHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:2 3GHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Fanout Buffer, 3Ghz, Vfqfn-16; Clock Ic Type Renesas - 47AC2752 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, 3Ghz, Vfqfn-16; Clock Ic Type Renesas
47AC2752
Fanout Buffer, 3Ghz, Vfqfn-16; Clock Ic Type Renesas 47AC2752
FANOUT BUFFER, 3GHZ, VFQFN-16; Clock IC Type:Fanout Buffer; Frequency:3GHz; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.63V; Clock IC Case Style:VFQFN; No. of Pins:16Pins; Operating Temperature Min:-40°C;RoHS Compliant: Yes

FANOUT BUFFER, 3GHZ, VFQFN-16; Clock IC Type:Fanout Buffer; Frequency:3GHz; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.63V; Clock IC Case Style:VFQFN; No. of Pins:16Pins; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Clock Buffers, Drivers - 853S9252BKILF - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
853S9252BKILF
Clock Buffers, Drivers 853S9252BKILF
IC CLK BUFFER 1:2 3GHZ 16 VQFP

IC CLK BUFFER 1:2 3GHZ 16 VQFP

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 853S9252BKILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
853S9252BKILF
Clock/Timing - Clock Buffers, Drivers 853S9252BKILF
IC CLK BUFFER 1:2 3GHZ 16 VQFP

IC CLK BUFFER 1:2 3GHZ 16 VQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-3996-ND 47AC2752 853S9252BKILF 853S9252BKILF
Product Name Clock Buffers, Drivers Fanout Buffer, 3Ghz, Vfqfn-16; Clock Ic Type Renesas Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Fanout Buffer; Real Time Clock; Clock Generator Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface ECL; LVPECL ECL, LVPECL
Package Type Surface Mount; 16-VFQFN Exposed Pad VFQFN Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.63 volts 2.38 to 3.63 volts 2.38 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4136-F-BM - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2500 MHz
View Details
Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers