Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S12AKILFT 853S12AKILFT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874247-853S12AKILFT Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ICS853S12 Categories: Integrated Circuits (ICs) Case / Package: 32-VFQFPN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS853S12AKILFT, ICS853S12AKILFT-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874247-853S12AKILFT Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ICS853S12 Categories: Integrated Circuits (ICs) Case / Package: 32-VFQFPN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS853S12AKILFT, ICS853S12AKILFT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S12AKILFT - 874247-853S12AKILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S12AKILFT
874247-853S12AKILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S12AKILFT 874247-853S12AKILFT
Manufacturer: Renesas Electronics America Win Source Part Number: 874247-853S12AKILFT Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ICS853S12 Categories: Integrated Circuits (ICs) Case / Package: 32-VFQFPN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS853S12AKILFT, ICS853S12AKILFT-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 874247-853S12AKILFT
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ICS853S12
Categories: Integrated Circuits (ICs)
Case / Package: 32-VFQFPN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS853S12AKILFT, ICS853S12AKILFT-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 853S12AKILFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
853S12AKILFT
Clock/Timing - Clock Buffers, Drivers 853S12AKILFT
IC CLK BUF 1:12 1.5GHZ 32VFQFPN

IC CLK BUF 1:12 1.5GHZ 32VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 874247-853S12AKILFT 853S12AKILFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S12AKILFT Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100311QI - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC339 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC339DW - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
4 suppliers