Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 853S111BKILF

Description
Win Source Part Number: 1349188-853S111BKILF Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) , Multiplexer Package: Tray Frequency - Max: 2.5 GHz Number of Circuits: 1 Standard Package: 490 Input: LVDS, LVPECL, SSTL Output: ECL, PECL Voltage - Supply: 2.375V ~ 3.8V Mounting Type: Surface Mount Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 853S111
Request a Quote Datasheet
Description
Win Source Part Number: 1349188-853S111BKILF Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) , Multiplexer Package: Tray Frequency - Max: 2.5 GHz Number of Circuits: 1 Standard Package: 490 Input: LVDS, LVPECL, SSTL Output: ECL, PECL Voltage - Supply: 2.375V ~ 3.8V Mounting Type: Surface Mount Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 853S111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1349188-853S111BKILF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1349188-853S111BKILF
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1349188-853S111BKILF
Win Source Part Number: 1349188-853S111BKILF Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) , Multiplexer Package: Tray Frequency - Max: 2.5 GHz Number of Circuits: 1 Standard Package: 490 Input: LVDS, LVPECL, SSTL Output: ECL, PECL Voltage - Supply: 2.375V ~ 3.8V Mounting Type: Surface Mount Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 853S111

Win Source Part Number: 1349188-853S111BKILF
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution) , Multiplexer
Package: Tray
Frequency - Max: 2.5 GHz
Number of Circuits: 1
Standard Package: 490
Input: LVDS, LVPECL, SSTL
Output: ECL, PECL
Voltage - Supply: 2.375V ~ 3.8V
Mounting Type: Surface Mount
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VFQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 853S111

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 853S111BKILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
853S111BKILF
Clock/Timing - Clock Buffers, Drivers 853S111BKILF
IC CLK BUFFER 2:10 2.5GHZ 32QFN

IC CLK BUFFER 2:10 2.5GHZ 32QFN

Supplier's Site Datasheet
Clock Buffers, Drivers - 853S111BKILF - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
853S111BKILF
Clock Buffers, Drivers 853S111BKILF
IC CLK BUFFER 2:10 2.5GHZ 32QFN

IC CLK BUFFER 2:10 2.5GHZ 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1349188-853S111BKILF 853S111BKILF 853S111BKILF
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver
Bus Interface ECL; PECL; ECL, PECL ECL, PECL
Package Type 32-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HC7046AN,112 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 21 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DW - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers