Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S111AYILF 853S111AYILF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874246-853S111AYILF Operating Temperature Range: -40°C ~ 85°C Package: Tray Package: 32-LQFP Mounting: Surface Mount Family Name: ICS853S111 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2251, ICS853S111AYILF
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874246-853S111AYILF Operating Temperature Range: -40°C ~ 85°C Package: Tray Package: 32-LQFP Mounting: Surface Mount Family Name: ICS853S111 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2251, ICS853S111AYILF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S111AYILF
874246-853S111AYILF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S111AYILF 874246-853S111AYILF
Manufacturer: Renesas Electronics America Win Source Part Number: 874246-853S111AYILF Operating Temperature Range: -40°C ~ 85°C Package: Tray Package: 32-LQFP Mounting: Surface Mount Family Name: ICS853S111 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2251, ICS853S111AYILF

Manufacturer: Renesas Electronics America
Win Source Part Number: 874246-853S111AYILF
Operating Temperature Range: -40°C ~ 85°C
Package: Tray
Package: 32-LQFP
Mounting: Surface Mount
Family Name: ICS853S111
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2251, ICS853S111AYILF

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 853S111AYILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
853S111AYILF
Clock/Timing - Clock Buffers, Drivers 853S111AYILF
IC CLK BUFFER 2:10 2.5GHZ 32TQFP

IC CLK BUFFER 2:10 2.5GHZ 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 874246-853S111AYILF 853S111AYILF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S111AYILF Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock and Timing IC - 763-SI5020-BM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface CML
Package Type Tube
Supply Voltage 2.38 to 2.62 volts
View Details
3 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208DWR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
5 suppliers
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-B-TB-QC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock/Calendar; Real Time Clock
Package Type Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers