IC MUX 2:1 DIFF-LVPECL 16TSSOP
IC MUX 2:1 DIFF-LVPECL 16TSSOP
CLOCK MULTIPLEXER, -40 TO 85DEG C ROHS COMPLIANT: YES
| Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 853S01AGILF | 853S01AGILF | 85AJ8564 |
| Product Name | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock Multiplexer, -40 To 85Deg C Rohs Compliant Renesas |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Real Time Clock; Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Frequency | 2500 MHz | 2500 MHz | |
| Bus Interface | LVPECL |