Renesas Electronics Corporation Clock Buffers, Drivers 853S011CMILF

Description
"Clock Fanout Buffer (Distribution) IC 1:2 2.5GHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:2 2.5GHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-3354-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-3354-5-ND
Clock Buffers, Drivers 800-3354-5-ND
"Clock Fanout Buffer (Distribution) IC 1:2 2.5GHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 2.5GHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 998318-853S011CMILF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
998318-853S011CMILF
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 998318-853S011CMILF
Win Source Part Number: 998318-853S011CMILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 2.5 GHz Number of Circuits: 1 Standard Package: 97 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL, SSTL Output: ECL, LVPECL Voltage - Supply: 2.375V ~ 3.8V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS853S011CMILF,800- 3354-5,853S011CMILF- ND,ICS853S011CMILF-N D Base Product Number: 853S011

Win Source Part Number: 998318-853S011CMILF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 2.5 GHz
Number of Circuits: 1
Standard Package: 97
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL, SSTL
Output: ECL, LVPECL
Voltage - Supply: 2.375V ~ 3.8V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS853S011CMILF,800-3354-5,853S011CMILF-ND,ICS853S011CMILF-ND
Base Product Number: 853S011

Buy Now Datasheet
Clock Buffers, Drivers - 853S011CMILF - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
853S011CMILF
Clock Buffers, Drivers 853S011CMILF
IC CLK BUFFER 1:2 2.5GHZ 8SOIC

IC CLK BUFFER 1:2 2.5GHZ 8SOIC

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 853S011CMILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
853S011CMILF
Clock/Timing - Clock Buffers, Drivers 853S011CMILF
IC CLK BUFFER 1:2 2.5GHZ 8SOIC

IC CLK BUFFER 1:2 2.5GHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-3354-5-ND 998318-853S011CMILF 853S011CMILF 853S011CMILF
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface ECL; LVPECL ECL; PECL; LVPECL; ECL, LVPECL ECL, LVPECL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC (0.154", 3.90mm Width) Surface Mount; SOIC; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.8 volts 2.38 to 3.8 volts 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B13270-GMR - Richardson RFPD
Specs
Device Type Clock Generator
View Details
2 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DWR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers
Clock and Timing IC - 728-CY2292FZXIT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface CMOS
Package Type Tape & Reel (TR)
Supply Voltage 3.3 to 5 volts
View Details
4 suppliers