Renesas Electronics Corporation Clock Buffers, Drivers 853S011CGILFT

Description
"Clock Fanout Buffer (Distribution) IC 1:2 2.5GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:2 2.5GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 853S011CGILFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
853S011CGILFT-ND
Clock Buffers, Drivers 853S011CGILFT-ND
"Clock Fanout Buffer (Distribution) IC 1:2 2.5GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 2.5GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S011CGILFT
843986-853S011CGILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S011CGILFT 843986-853S011CGILFT
Manufacturer: Renesas Electronics America Win Source Part Number: 843986-853S011CGILFT Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ICS853S011 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS853S011CGILFT, ICS853S011CGILFT-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 843986-853S011CGILFT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ICS853S011
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS853S011CGILFT, ICS853S011CGILFT-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 853S011CGILFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
853S011CGILFT
Clock/Timing - Clock Buffers, Drivers 853S011CGILFT
IC CLK BUFFER 1:2 2.5GHZ 8TSSOP

IC CLK BUFFER 1:2 2.5GHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 853S011CGILFT-ND 843986-853S011CGILFT 853S011CGILFT
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S011CGILFT Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface ECL; LVPECL
Package Type Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount; 8-TSSOP Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rtc, Spi, Rv-3049, 6Ppm, 10Son; Date Format Micro Crystal - 09X0510 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Buffers, Drivers - AD9515BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 1600 MHz
View Details
Real Time Clocks - 1898627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details