Win Source Part Number: 1204040-853S011CGILF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 2.5 GHz
Number of Circuits: 1
Standard Package: 96
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL, SSTL
Output: ECL, LVPECL
Voltage - Supply: 2.375V ~ 3.8V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS853S011CGILF,ICS8
Base Product Number: 853S011
"Clock Fanout Buffer (Distribution) IC 1:2 2.5GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC CLK BUFFER 1:2 2.5GHZ 8TSSOP
IC CLK BUFFER 1:2 2.5GHZ 8TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1204040-853S011CGILF | 800-2236-ND | 853S011CGILF | 853S011CGILF |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; ECL, LVPECL | ECL; LVPECL | ECL, LVPECL | |
| Package Type | Surface Mount; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.8 volts | 2.38 to 3.8 volts | 2.38 to 3.8 volts |