Win Source Part Number: 1007102-853S006AGILF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 2 GHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: ECL, LVPECL
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS853S006AGILFT,ICS
Base Product Number: 853S006
IC CLK BUFFER 1:6 2GHZ 20TSSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 1007102-853S006AGILFT | 853S006AGILFT |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; ECL, LVPECL | |
| Package Type | Surface Mount; 20-TSSOP (0.173", 4.40mm Width) | Surface Mount; Surface Mount |