Renesas Electronics Corporation Clock Buffers, Drivers 8536CGI-33LFT

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 266MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 266MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 8536CGI-33LFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
8536CGI-33LFT-ND
Clock Buffers, Drivers 8536CGI-33LFT-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 266MHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 266MHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers
Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers Package: Tape & Reel (TR) Product Status: Obsolete Type: Fanout Buffer (Distribution), Multiplexer Input: LVCMOS, LVTTL, Crystal Output: LVCMOS, LVPECL Voltage - Supply: 2.375V ~ 3.465V Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers
Package: Tape & Reel (TR)
Product Status: Obsolete
Type: Fanout Buffer (Distribution), Multiplexer
Input: LVCMOS, LVTTL, Crystal
Output: LVCMOS, LVPECL
Voltage - Supply: 2.375V ~ 3.465V
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Clock Buffers, Drivers - 8536CGI-33LFT - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
8536CGI-33LFT
Clock Buffers, Drivers 8536CGI-33LFT
IC CLK BUFFER 2:6 266MHZ 20TSSOP

IC CLK BUFFER 2:6 266MHZ 20TSSOP

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 8536CGI-33LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8536CGI-33LFT
Clock/Timing - Clock Buffers, Drivers 8536CGI-33LFT
IC CLK BUFFER 2:6 266MHZ 20TSSOP

IC CLK BUFFER 2:6 266MHZ 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 8536CGI-33LFT-ND 8536CGI-33LFT 8536CGI-33LFT
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface LVPECL; LVCMOS CMOS; ECL; PECL; LVPECL; LVCMOS, LVPECL LVCMOS, LVPECL
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4107BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 7000 MHz
View Details
Real Time Clocks - 1914210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22393ZXC-MZ2-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers
CDC329A 1-To-6 Clock Driver With Selectable Polarity - CDC329AD - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
5 suppliers