Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8536AG-02LF 8536AG-02LF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858421-8536AG-02LF Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS8536-02 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 62 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS8536AG-02LF, ICS8536AG-02LF-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858421-8536AG-02LF Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS8536-02 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 62 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS8536AG-02LF, ICS8536AG-02LF-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8536AG-02LF - 858421-8536AG-02LF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8536AG-02LF
858421-8536AG-02LF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8536AG-02LF 858421-8536AG-02LF
Manufacturer: Renesas Electronics America Win Source Part Number: 858421-8536AG-02LF Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS8536-02 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 62 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS8536AG-02LF, ICS8536AG-02LF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 858421-8536AG-02LF
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS8536-02
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 62
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS8536AG-02LF, ICS8536AG-02LF-ND

Buy Now Datasheet
Clock Buffers, Drivers - 8536AG-02LF-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
8536AG-02LF-ND
Clock Buffers, Drivers 8536AG-02LF-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 3:6 266MHz 24-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 3:6 266MHz 24-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 8536AG-02LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8536AG-02LF
Clock/Timing - Clock Buffers, Drivers 8536AG-02LF
IC CLK BUFFER 3:6 266MHZ 24TSSOP

IC CLK BUFFER 3:6 266MHZ 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 858421-8536AG-02LF 8536AG-02LF-ND 8536AG-02LF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8536AG-02LF Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Package Type Surface Mount; 24-TSSOP Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Bus Interface LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4208BRU-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2000 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328ADG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
3 suppliers