"Clock Fanout Buffer (Distribution), Multiplexer IC 2:2 266MHz 14-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 2:2 266MHZ 14TSSOP
IC CLK BUFFER 2:2 266MHZ 14TSSOP
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 8535AG-21LFT-ND | 8535AG-21LFT | 8535AG-21LFT |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver |
| Bus Interface | LVPECL | LVPECL | |
| Package Type | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |